onsemi Single Zener Diodes SZBZX84C27LT3G

Description
DIODE ZENER 27V 250MW SOT23-3
Request a Quote Datasheet
Description
DIODE ZENER 27V 250MW SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZBZX84C27LT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C27LT3GCT-ND
Single Zener Diodes 488-SZBZX84C27LT3GCT-ND
DIODE ZENER 27V 250MW SOT23-3

DIODE ZENER 27V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C27LT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C27LT3GTR-ND
Single Zener Diodes 488-SZBZX84C27LT3GTR-ND
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C27LT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C27LT3GDKR-ND
Single Zener Diodes 488-SZBZX84C27LT3GDKR-ND
DIODE ZENER 27V 250MW SOT23-3

DIODE ZENER 27V 250MW SOT23-3

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C27LT3G - 1026711-SZBZX84C27LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C27LT3G
1026711-SZBZX84C27LT3G
Diodes - Zener - Single - SZBZX84C27LT3G 1026711-SZBZX84C27LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1026711-SZBZX84C27LT 3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1026711-SZBZX84C27LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now
Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7513 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7513
Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7513
ZENER DIODE, 27V, 0.25W, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 27V, 0.25W, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C27LT3G
Zener Diodes SZBZX84C27LT3G
Zener Diodes ZEN REG .225W 27V

Zener Diodes ZEN REG .225W 27V

Buy Now Datasheet
Diode Zener Single 27V 7% 300mW 3-Pin SOT-23 T/R - 598-SZBZX84C27LT3G - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 27V 7% 300mW 3-Pin SOT-23 T/R
598-SZBZX84C27LT3G
Diode Zener Single 27V 7% 300mW 3-Pin SOT-23 T/R 598-SZBZX84C27LT3G
Diode Zener Single 27V 7% 300mW 3-Pin SOT-23 T/R

Diode Zener Single 27V 7% 300mW 3-Pin SOT-23 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C27LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C27LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C27LT3G
DIODE ZENER 27V 225MW SOT23-3

DIODE ZENER 27V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZBZX84C27LT3GCT-ND 1026711-SZBZX84C27LT3G 76T7513 SZBZX84C27LT3G 598-SZBZX84C27LT3G SZBZX84C27LT3G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84C27LT3G Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Diode Zener Single 27V 7% 300mW 3-Pin SOT-23 T/R Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
VZ 27 volts 27 volts 27 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data