Manufacturer: ON Semiconductor
Win Source Part Number: 720633-SZBZX84C27LT1
Packaging: Reel
Mounting Style: SMD
Tolerance: ±7%
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: BZX84C27
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 18.9V
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 27V 225MW SOT23-3
ZENER DIODE, 27V, 0.25W, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes
Zener Diodes ZEN REG .250W SPCL
DIODE ZENER 27V 225MW SOT23-3
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 720633-SZBZX84C27LT1G | SZBZX84C27LT1GOSCT-ND | SZBZX84C27LT1G | 76T7512 | SZBZX84C27LT1G | SZBZX84C27LT1G |
| Product Name | Diodes - Zener - Single - SZBZX84C27LT1G | Single Zener Diodes | Single Zener Diodes | Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 27 volts | 27 volts | 27 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms | |||
| IR | 5.00E-5 mA | 5.00E-5 mA | 50 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23 | SOT-23-3 | SOT23; SOT-23-3 (TO-236) |