onsemi Single Zener Diodes SZBZX84C27ET3G

Description
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZBZX84C27ET3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C27ET3GTR-ND
Single Zener Diodes 488-SZBZX84C27ET3GTR-ND
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C27ET3G
Zener Diodes SZBZX84C27ET3G
Zener Diodes ZEN REG.225W 27V SP

Zener Diodes ZEN REG.225W 27V SP

Buy Now Datasheet
Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7511 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7511
Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7511
ZENER DIODE, 27V, 0.25W, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 27V, 0.25W, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C27ET3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C27ET3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C27ET3G
DIODE ZENER 27V 225MW SOT23-3

DIODE ZENER 27V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZBZX84C27ET3GTR-ND SZBZX84C27ET3G 76T7511 SZBZX84C27ET3G
Product Name Single Zener Diodes Zener Diodes Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
Pin Count 3
RoHS Compliant RoHS
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 2548565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details