onsemi Single Zener Diodes SZBZX84C27ET1G

Description
DIODE ZENER 27V 225MW SOT23-3
Request a Quote Datasheet
Description
DIODE ZENER 27V 225MW SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZBZX84C27ET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C27ET1GCT-ND
Single Zener Diodes 488-SZBZX84C27ET1GCT-ND
DIODE ZENER 27V 225MW SOT23-3

DIODE ZENER 27V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C27ET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C27ET1GTR-ND
Single Zener Diodes 488-SZBZX84C27ET1GTR-ND
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C27ET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C27ET1GDKR-ND
Single Zener Diodes 488-SZBZX84C27ET1GDKR-ND
DIODE ZENER 27V 225MW SOT23-3

DIODE ZENER 27V 225MW SOT23-3

Buy Now Datasheet
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C27ET1G
225 W SOT-23 Zener Diode 287-SZBZX84C27ET1G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C27ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C27ET1G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C27ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C27ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SZBZX84C27ET1G - 935857-SZBZX84C27ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C27ET1G
935857-SZBZX84C27ET1G
Diodes - Zener - Single - SZBZX84C27ET1G 935857-SZBZX84C27ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 935857-SZBZX84C27ET1 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 27 V 225 mW ±7% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 935857-SZBZX84C27ET1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 27 V 225 mW ±7% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7510 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7510
Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7510
ZENER DIODE, 27V, 0.25W, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 27V, 0.25W, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C27ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C27ET1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C27ET1G
DIODE ZENER 27V 225MW SOT23-3

DIODE ZENER 27V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C27ET1G
Zener Diodes SZBZX84C27ET1G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZBZX84C27ET1GCT-ND 287-SZBZX84C27ET1G 935857-SZBZX84C27ET1G 76T7510 SZBZX84C27ET1G SZBZX84C27ET1G
Product Name Single Zener Diodes 225 W SOT-23 Zener Diode Diodes - Zener - Single - SZBZX84C27ET1G Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3
RoHS Compliant RoHS RoHS
VZ 27 volts 27 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data