onsemi Single Zener Diodes SZBZX84C22LT1G

Description
Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C22LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C22LT1GOSTR-ND
Single Zener Diodes SZBZX84C22LT1GOSTR-ND
Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C22LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C22LT1GOSCT-ND
Single Zener Diodes SZBZX84C22LT1GOSCT-ND
Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C22LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C22LT1GOSDKR-ND
Single Zener Diodes SZBZX84C22LT1GOSDKR-ND
Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C22LT1G - 115086-SZBZX84C22LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C22LT1G
115086-SZBZX84C22LT1G
Diodes - Zener - Single - SZBZX84C22LT1G 115086-SZBZX84C22LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 115086-SZBZX84C22LT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15.4V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 115086-SZBZX84C22LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, Aec-Q101, 22V, 0.25W/sot-23 Rohs Compliant Onsemi - 54AH9671 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 22V, 0.25W/sot-23 Rohs Compliant Onsemi
54AH9671
Zener Diode, Aec-Q101, 22V, 0.25W/sot-23 Rohs Compliant Onsemi 54AH9671
ZENER DIODE, AEC-Q101, 22V, 0.25W/SOT-23 ROHS COMPLIANT: YES

ZENER DIODE, AEC-Q101, 22V, 0.25W/SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84C22LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C22LT1G
Single Zener Diodes SZBZX84C22LT1G
DIODE ZENER 22V 225MW SOT23-3

DIODE ZENER 22V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C22LT1G
Zener Diodes SZBZX84C22LT1G
Zener Diodes ZEN REG .250W

Zener Diodes ZEN REG .250W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C22LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C22LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C22LT1G
DIODE ZENER 22V 225MW SOT23-3

DIODE ZENER 22V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C22LT1GOSTR-ND 115086-SZBZX84C22LT1G 54AH9671 SZBZX84C22LT1G SZBZX84C22LT1G SZBZX84C22LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84C22LT1G Zener Diode, Aec-Q101, 22V, 0.25W/sot-23 Rohs Compliant Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data