Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 18V 225MW SOT23-3
ZENER DIODE, AEC-Q101, 18V, SOT-23; Zener Voltage Vz Typ:18V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance :5%; No. of Pins:3Pins; Operating Temperature Max:150 C; Packaging:Cut Tape; Product RoHS Compliant: Yes
DIODE ZENER 18V 225MW SOT23-3
Zener Diodes ZEN REG .250W SPCL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZBZX84C18LT1GOSTR-ND | SZBZX84C18LT1G | 02AC3917 | SZBZX84C18LT1G | SZBZX84C18LT1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 18V, Sot-23; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||||
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT-23-3 | |
| VZ | 18 volts | 18 volts | 18 volts | ||
| ZZT | 45 ohms | 45 ohms |