onsemi Electronic Wholesale - SZBZX84C18LT1G SZBZX84C18LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1263332-SZBZX84C18LT 1G Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 18V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 45 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 12.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1263332-SZBZX84C18LT 1G Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 18V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 45 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 12.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SZBZX84C18LT1G - 1263332-SZBZX84C18LT1G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SZBZX84C18LT1G
1263332-SZBZX84C18LT1G
Electronic Wholesale - SZBZX84C18LT1G 1263332-SZBZX84C18LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1263332-SZBZX84C18LT 1G Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 18V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 45 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 12.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1263332-SZBZX84C18LT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 18V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 45 Ohms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 12.6V

Buy Now
Singapore, Singapore
Automotive Zener 250 mW 18 V Voltage Regulator IC
287-SZBZX84C18LT1G
Automotive Zener 250 mW 18 V Voltage Regulator IC 287-SZBZX84C18LT1G
250 mW; Zener Diode Voltage Regulator 18 V (Automotive), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C18LT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 250 mW, 18 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 250 mW, 18 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C18LT1G can be used for catalog matching and distributor lookup.

250 mW; Zener Diode Voltage Regulator 18 V (Automotive), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C18LT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 250 mW, 18 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 250 mW, 18 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C18LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1263332-SZBZX84C18LT1G 287-SZBZX84C18LT1G
Product Name Electronic Wholesale - SZBZX84C18LT1G Automotive Zener 250 mW 18 V Voltage Regulator IC
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
PMIC - Voltage Regulators - Special Purpose - ADM8839ACPZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details