onsemi Single Zener Diodes SZBZX84C16LT3G

Description
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote
Description
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, 16V, 0.25W, SOT-23 is designed for voltage regulation in compact applications. It features a maximum power dissipation of 250 mW on FR-4 or FR-5 boards and operates within a temperature range of -65°C to +150°C. The diode is housed in a small SOT-23 package, making it suitable for high-density circuit designs, such as in cellular phones and portable devices. It has a Zener breakdown voltage range of 2.4V to 75V, with an ESD rating of Class 3, indicating robust protection against electrostatic discharge. The device is RoHS compliant and Pb-free, aligning with modern environmental standards. This Zener diode is ideal for engineers seeking reliable voltage regulation in space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Zener Diode, 16V, 0.25W, SOT-23 is designed for voltage regulation in compact applications. It features a maximum power dissipation of 250 mW on FR-4 or FR-5 boards and operates within a temperature range of -65°C to +150°C. The diode is housed in a small SOT-23 package, making it suitable for high-density circuit designs, such as in cellular phones and portable devices. It has a Zener breakdown voltage range of 2.4V to 75V, with an ESD rating of Class 3, indicating robust protection against electrostatic discharge. The device is RoHS compliant and Pb-free, aligning with modern environmental standards. This Zener diode is ideal for engineers seeking reliable voltage regulation in space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C16LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C16LT3GOSCT-ND
Single Zener Diodes SZBZX84C16LT3GOSCT-ND
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C16LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C16LT3GOSDKR-ND
Single Zener Diodes SZBZX84C16LT3GOSDKR-ND
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C16LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C16LT3GOSTR-ND
Single Zener Diodes SZBZX84C16LT3GOSTR-ND
Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C16LT3G - 1104709-SZBZX84C16LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C16LT3G
1104709-SZBZX84C16LT3G
Diodes - Zener - Single - SZBZX84C16LT3G 1104709-SZBZX84C16LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1104709-SZBZX84C16LT 3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1104709-SZBZX84C16LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C16LT3G
Zener Diodes SZBZX84C16LT3G
Zener Diodes ZEN REG .225W

Zener Diodes ZEN REG .225W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C16LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C16LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C16LT3G
DIODE ZENER 16V 250MW SOT23-3

DIODE ZENER 16V 250MW SOT23-3

Supplier's Site
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7495 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7495
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7495
ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C16LT3GOSCT-ND 1104709-SZBZX84C16LT3G SZBZX84C16LT3G SZBZX84C16LT3G 76T7495
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84C16LT3G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
VZ 16 volts 16 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data