onsemi Single Zener Diodes SZBZX84C16ET3G

Description
DIODE ZENER 16V 225MW SOT23-3
Request a Quote Datasheet
Description
DIODE ZENER 16V 225MW SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZBZX84C16ET3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C16ET3GCT-ND
Single Zener Diodes 488-SZBZX84C16ET3GCT-ND
DIODE ZENER 16V 225MW SOT23-3

DIODE ZENER 16V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C16ET3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C16ET3GDKR-ND
Single Zener Diodes 488-SZBZX84C16ET3GDKR-ND
DIODE ZENER 16V 225MW SOT23-3

DIODE ZENER 16V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84C16ET3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84C16ET3GTR-ND
Single Zener Diodes 488-SZBZX84C16ET3GTR-ND
Zener Diode 16V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 968458-SZBZX84C16ET3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
968458-SZBZX84C16ET3G
Discrete Semiconductor Products - Diodes - Zener - Single 968458-SZBZX84C16ET3G
Win Source Part Number: 968458-SZBZX84C16ET3 G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 11.2 V Voltage - Zener (Nom) (Vz): 16 V Impedance (Max) (Zzt): 40 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZBZX84

Win Source Part Number: 968458-SZBZX84C16ET3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11.2 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZBZX84

Buy Now Datasheet
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C16ET3G
225 W SOT-23 Zener Diode 287-SZBZX84C16ET3G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZBZX84C16ET3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C16ET3G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: SZBZX84C16ET3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C16ET3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7493 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7493
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7493
ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C16ET3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C16ET3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C16ET3G
DIODE ZENER 16V 225MW SOT23-3

DIODE ZENER 16V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZBZX84C16ET3GCT-ND 968458-SZBZX84C16ET3G 287-SZBZX84C16ET3G 76T7493 SZBZX84C16ET3G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 225 W SOT-23 Zener Diode Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
VZ 16 volts 16 volts 16 volts
ZZT 40 ohms 40 ohms 40 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data