onsemi 225 W SOT-23 Zener Diode SZBZX84C16ET1G

Description
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C16ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C16ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C16ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C16ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C16ET1G
225 W SOT-23 Zener Diode 287-SZBZX84C16ET1G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C16ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C16ET1G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C16ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C16ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84C16ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C16ET1GOSTR-ND
Single Zener Diodes SZBZX84C16ET1GOSTR-ND
Zener Diode 16V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C16ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C16ET1GOSDKR-ND
Single Zener Diodes SZBZX84C16ET1GOSDKR-ND
Zener Diode 16V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C16ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C16ET1GOSCT-ND
Single Zener Diodes SZBZX84C16ET1GOSCT-ND
Zener Diode 16V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84C16ET1G - 1104708-SZBZX84C16ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C16ET1G
1104708-SZBZX84C16ET1G
Diodes - Zener - Single - SZBZX84C16ET1G 1104708-SZBZX84C16ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 1104708-SZBZX84C16ET 1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11.2V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1104708-SZBZX84C16ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7492 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7492
Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7492
ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 16V, 0.25W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C16ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C16ET1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C16ET1G
DIODE ZENER 16V 225MW SOT23-3

DIODE ZENER 16V 225MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SZBZX84C16ET1G SZBZX84C16ET1GOSTR-ND 1104708-SZBZX84C16ET1G 76T7492 SZBZX84C16ET1G
Product Name 225 W SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - SZBZX84C16ET1G Zener Diode, 16V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS
VZ 16 volts 16 volts 16 volts
ZZT 40 ohms 40 ohms 40 ohms
PD 225 milliwatts 225 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data