Manufacturer: ON Semiconductor
Win Source Part Number: 898745-SZBZX84C15LT1
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 15 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C15LT1GOSTR, SZBZX84C15LT1GOSCT, SZBZX84C15LT1G-ND, SZBZX84C15LT1GOSDKR
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
ZENER DIODE, AEC-Q101, 15V, SOT-23; Zener Voltage Vz Typ:15V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:AEC-Q101 SZBZX84CxxxLT1G RoHS Compliant: Yes
ZENER DIODE, 15V, SOT-23; Zener Voltage Vz Typ:15V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:SZBZX Series; Automotive Qualification RoHS Compliant: Yes
Zener Diodes ZEN REG .250W SPCL
DIODE ZENER 15V 225MW SOT23-3
DIODE ZENER 15V 225MW SOT23-3
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898745-SZBZX84C15LT1G | SZBZX84C15LT1GOSCT-ND | 85AC2216 | SZBZX84C15LT1G | SZBZX84C15LT1G | SZBZX84C15LT1G |
| Product Name | Diodes - Zener - Single - SZBZX84C15LT1G | Single Zener Diodes | Zener Diode, Aec-Q101, 15V, Sot-23; Zener Voltage Vz Typ Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Pin Count | 3 | |||||
| RoHS Compliant | RoHS | |||||
| VZ | 15 volts | 15 volts | 15 volts |