onsemi Diodes - Zener - Single - SZBZX84C15ET1G SZBZX84C15ET1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898744-SZBZX84C15ET1 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 15 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C15ET1GOSTR, SZBZX84C15ET1G-ND, SZBZX84C15ET1GOSCT, SZBZX84C15ET1GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898744-SZBZX84C15ET1 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 15 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C15ET1GOSTR, SZBZX84C15ET1G-ND, SZBZX84C15ET1GOSCT, SZBZX84C15ET1GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZBZX84C15ET1G - 898744-SZBZX84C15ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C15ET1G
898744-SZBZX84C15ET1G
Diodes - Zener - Single - SZBZX84C15ET1G 898744-SZBZX84C15ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 898744-SZBZX84C15ET1 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 15 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84C15ET1GOSTR, SZBZX84C15ET1G-ND, SZBZX84C15ET1GOSCT, SZBZX84C15ET1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 898744-SZBZX84C15ET1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 15 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84C15ET1GOSTR, SZBZX84C15ET1G-ND, SZBZX84C15ET1GOSCT, SZBZX84C15ET1GOSDKR

Buy Now Datasheet
Single Zener Diodes - SZBZX84C15ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C15ET1GOSTR-ND
Single Zener Diodes SZBZX84C15ET1GOSTR-ND
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C15ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C15ET1GOSDKR-ND
Single Zener Diodes SZBZX84C15ET1GOSDKR-ND
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C15ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C15ET1GOSCT-ND
Single Zener Diodes SZBZX84C15ET1GOSCT-ND
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C15ET1G
225 W SOT-23 Zener Diode 287-SZBZX84C15ET1G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C15ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C15ET1G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C15ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C15ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C15ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C15ET1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C15ET1G
DIODE ZENER 15V 225MW SOT23-3

DIODE ZENER 15V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C15ET1G
Zener Diodes SZBZX84C15ET1G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet
Single Zener Diodes - SZBZX84C15ET1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C15ET1G
Single Zener Diodes SZBZX84C15ET1G
DIODE ZENER 15V 225MW SOT23-3

DIODE ZENER 15V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 898744-SZBZX84C15ET1G SZBZX84C15ET1GOSTR-ND 287-SZBZX84C15ET1G SZBZX84C15ET1G SZBZX84C15ET1G SZBZX84C15ET1G
Product Name Diodes - Zener - Single - SZBZX84C15ET1G Single Zener Diodes 225 W SOT-23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data