onsemi Diodes - Zener - Single - SZBZX84C12LT1G SZBZX84C12LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 801467-SZBZX84C12LT1 G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V Part Number Series: BZX84C12
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 801467-SZBZX84C12LT1 G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V Part Number Series: BZX84C12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZBZX84C12LT1G - 801467-SZBZX84C12LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C12LT1G
801467-SZBZX84C12LT1G
Diodes - Zener - Single - SZBZX84C12LT1G 801467-SZBZX84C12LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 801467-SZBZX84C12LT1 G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 250mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V Part Number Series: BZX84C12

Manufacturer: ON Semiconductor
Win Source Part Number: 801467-SZBZX84C12LT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 250mW
Voltage - Zener (Nom) (Vz): 12V
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 8V
Part Number Series: BZX84C12

Buy Now
Single Zener Diodes - SZBZX84C12LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C12LT1GOSDKR-ND
Single Zener Diodes SZBZX84C12LT1GOSDKR-ND
Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C12LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C12LT1GOSCT-ND
Single Zener Diodes SZBZX84C12LT1GOSCT-ND
Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C12LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C12LT1GOSTR-ND
Single Zener Diodes SZBZX84C12LT1GOSTR-ND
Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode, Aec-Q101, 12V, 0.25W, Sot23; Zener Voltage Nom Onsemi - 14AC5190 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 12V, 0.25W, Sot23; Zener Voltage Nom Onsemi
14AC5190
Zener Diode, Aec-Q101, 12V, 0.25W, Sot23; Zener Voltage Nom Onsemi 14AC5190
ZENER DIODE, AEC-Q101, 12V, 0.25W, SOT23; Zener Voltage Nom:12V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZBZX84CxxxLT1 G SeriesRoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 12V, 0.25W, SOT23; Zener Voltage Nom:12V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZBZX84CxxxLT1G SeriesRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C12LT1G
Zener Diodes SZBZX84C12LT1G
Zener Diodes ZEN REG .250W SPCL

Zener Diodes ZEN REG .250W SPCL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C12LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C12LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C12LT1G
DIODE ZENER 12V 250MW SOT23-3

DIODE ZENER 12V 250MW SOT23-3

Supplier's Site
Diode Zener Single 12V 5% 300mW Automotive 3-Pin SOT-23 T/R - 598-SZBZX84C12LT1G - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 12V 5% 300mW Automotive 3-Pin SOT-23 T/R
598-SZBZX84C12LT1G
Diode Zener Single 12V 5% 300mW Automotive 3-Pin SOT-23 T/R 598-SZBZX84C12LT1G
Diode Zener Single 12V 5% 300mW Automotive 3-Pin SOT-23 T/R

Diode Zener Single 12V 5% 300mW Automotive 3-Pin SOT-23 T/R

Supplier's Site
Single Zener Diodes - SZBZX84C12LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C12LT1G
Single Zener Diodes SZBZX84C12LT1G
DIODE ZENER 12V 250MW SOT23-3

DIODE ZENER 12V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 801467-SZBZX84C12LT1G SZBZX84C12LT1GOSDKR-ND 14AC5190 SZBZX84C12LT1G SZBZX84C12LT1G 598-SZBZX84C12LT1G SZBZX84C12LT1G
Product Name Diodes - Zener - Single - SZBZX84C12LT1G Single Zener Diodes Zener Diode, Aec-Q101, 12V, 0.25W, Sot23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 12V 5% 300mW Automotive 3-Pin SOT-23 T/R Single Zener Diodes
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms
IR 1.00E-4 mA 100 mA 1.00E-4 mA 1.00E-4 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Unlock Full Specs
to access all available technical data