onsemi Single Zener Diodes SZBZX84C12ET1G

Description
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C12ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C12ET1GOSTR-ND
Single Zener Diodes SZBZX84C12ET1GOSTR-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C12ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C12ET1GOSCT-ND
Single Zener Diodes SZBZX84C12ET1GOSCT-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C12ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C12ET1GOSDKR-ND
Single Zener Diodes SZBZX84C12ET1GOSDKR-ND
Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZBZX84C12ET1G - Rochester Electronics
Newburyport, MA, United States
Energy Rated Zeners in SOT-23 225 W

Energy Rated Zeners in SOT-23 225 W

Supplier's Site Datasheet
Diodes - Zener - Single - SZBZX84C12ET1G - 012512-SZBZX84C12ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84C12ET1G
012512-SZBZX84C12ET1G
Diodes - Zener - Single - SZBZX84C12ET1G 012512-SZBZX84C12ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 012512-SZBZX84C12ET1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Family Name: SZBZX84C12E Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BZX84C12 TR Tin/Lead; BZX84C12 Lead Free; BZX84C12 BK; BZX84C12 PBFREE; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012512-SZBZX84C12ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Family Name: SZBZX84C12E
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): BZX84C12 TR Tin/Lead; BZX84C12 Lead Free; BZX84C12 BK; BZX84C12 PBFREE;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
225 W SOT-23 Zener Diode
287-SZBZX84C12ET1G
225 W SOT-23 Zener Diode 287-SZBZX84C12ET1G
Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C12ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C12ET1G can be used for catalog matching and distributor lookup.

Energy Rated Zeners in SOT-23 225 W, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: SZBZX84C12ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225 W, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 225 W, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZBZX84C12ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84C12ET1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84C12ET1G
Single Zener Diodes SZBZX84C12ET1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 12V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7481 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 12V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7481
Zener Diode, 12V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7481
ZENER DIODE, 12V, 0.25W, SOT-23; Zener Voltage Nom:12V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

ZENER DIODE, 12V, 0.25W, SOT-23; Zener Voltage Nom:12V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C12ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C12ET1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C12ET1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C12ET1G
Zener Diodes SZBZX84C12ET1G
Zener Diodes ZEN REG .225W SPCL

Zener Diodes ZEN REG .225W SPCL

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C12ET1GOSTR-ND SZBZX84C12ET1G 012512-SZBZX84C12ET1G 287-SZBZX84C12ET1G SZBZX84C12ET1G 76T7481 SZBZX84C12ET1G SZBZX84C12ET1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84C12ET1G 225 W SOT-23 Zener Diode Single Zener Diodes Zener Diode, 12V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3
RoHS Compliant RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers