onsemi Single Zener Diodes SZBZX84C11LT1G

Description
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84C11LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C11LT1GOSTR-ND
Single Zener Diodes SZBZX84C11LT1GOSTR-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C11LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C11LT1GOSCT-ND
Single Zener Diodes SZBZX84C11LT1GOSCT-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84C11LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84C11LT1GOSDKR-ND
Single Zener Diodes SZBZX84C11LT1GOSDKR-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279709-SZBZX84C11LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279709-SZBZX84C11LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279709-SZBZX84C11LT1G
Win Source Part Number: 1279709-SZBZX84C11LT 1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 20 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZBZX84C11LT1GOSCT,O NSONSSZBZX84C11LT1G, SZBZX84C11LT1GOSDKR, 2156-SZBZX84C11LT1G- OS,SZBZX84C11LT1G,SZ BZX84C11LT1GOSTR Base Product Number: SZBZX84

Win Source Part Number: 1279709-SZBZX84C11LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZBZX84C11LT1GOSCT,ONSONSSZBZX84C11LT1G,SZBZX84C11LT1GOSDKR,2156-SZBZX84C11LT1G-OS,SZBZX84C11LT1G,SZBZX84C11LT1GOSTR
Base Product Number: SZBZX84

Buy Now Datasheet
Zener Diode, 11V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 76T7479 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 11V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
76T7479
Zener Diode, 11V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 76T7479
ZENER DIODE, 11V, 0.25W, SOT-23; Zener Voltage Nom:11V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 11V, 0.25W, SOT-23; Zener Voltage Nom:11V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84C11LT1G
Zener Diodes SZBZX84C11LT1G
Zener Diodes ZEN REG .250W SPCL

Zener Diodes ZEN REG .250W SPCL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84C11LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84C11LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84C11LT1G
DIODE ZENER 11V 225MW SOT23-3

DIODE ZENER 11V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84C11LT1GOSTR-ND 1279709-SZBZX84C11LT1G 76T7479 SZBZX84C11LT1G SZBZX84C11LT1G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode, 11V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 11 volts 11 volts
ZZT 20 ohms 20 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data