Diode Zener Single 10V 6% 300mW Automotive 3-Pin SOT-23 T/R
DIODE ZENER SINGLE 10V 6% 300MW
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | SZBZX84C10LT3 | SZBZX84C10LT3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| VZ | 10 volts |