onsemi Single Zener Diodes SZBZX84B9V1LT3G

Description
Zener Diode 9.1V 250mW ±1.98% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 9.1V 250mW ±1.98% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZBZX84B9V1LT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B9V1LT3GTR-ND
Single Zener Diodes 488-SZBZX84B9V1LT3GTR-ND
Zener Diode 9.1V 250mW ±1.98% Surface Mount SOT-23-3 (TO-236)

Zener Diode 9.1V 250mW ±1.98% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84B9V1LT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B9V1LT3GCT-ND
Single Zener Diodes 488-SZBZX84B9V1LT3GCT-ND
DIODE ZENER 9.1V 250MW SOT23-3

DIODE ZENER 9.1V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84B9V1LT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B9V1LT3GDKR-ND
Single Zener Diodes 488-SZBZX84B9V1LT3GDKR-ND
DIODE ZENER 9.1V 250MW SOT23-3

DIODE ZENER 9.1V 250MW SOT23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279583-SZBZX84B9V1LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279583-SZBZX84B9V1LT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1279583-SZBZX84B9V1LT3G
Win Source Part Number: 1279583-SZBZX84B9V1L T3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±1.98% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZBZX84

Win Source Part Number: 1279583-SZBZX84B9V1LT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±1.98%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZBZX84

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84B9V1LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84B9V1LT3G
Discrete Semiconductor Products - Diodes - Zener SZBZX84B9V1LT3G
DIODE ZENER 9.1V 250MW SOT23-3

DIODE ZENER 9.1V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84B9V1LT3G
Zener Diodes SZBZX84B9V1LT3G
Zener Diodes SOT-23 3 SNGL CPR PBF

Zener Diodes SOT-23 3 SNGL CPR PBF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZBZX84B9V1LT3GTR-ND 1279583-SZBZX84B9V1LT3G SZBZX84B9V1LT3G SZBZX84B9V1LT3G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT-23-3
VZ 9.1 volts 9.1 volts
Unlock Full Specs
to access all available technical data