onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZBZX84B9V1LT1G

Description
Win Source Part Number: 1279584-SZBZX84B9V1L T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZBZX84
Request a Quote Datasheet
Description
Win Source Part Number: 1279584-SZBZX84B9V1L T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZBZX84
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279584-SZBZX84B9V1LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279584-SZBZX84B9V1LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279584-SZBZX84B9V1LT1G
Win Source Part Number: 1279584-SZBZX84B9V1L T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZBZX84

Win Source Part Number: 1279584-SZBZX84B9V1LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZBZX84

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84B9V1LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B9V1LT1GCT-ND
Single Zener Diodes 488-SZBZX84B9V1LT1GCT-ND
DIODE ZENER 9.1V 250MW SOT23-3

DIODE ZENER 9.1V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84B9V1LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B9V1LT1GDKR-ND
Single Zener Diodes 488-SZBZX84B9V1LT1GDKR-ND
DIODE ZENER 9.1V 250MW SOT23-3

DIODE ZENER 9.1V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84B9V1LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B9V1LT1GTR-ND
Single Zener Diodes 488-SZBZX84B9V1LT1GTR-ND
Zener Diode 9.1V 225mW Surface Mount SOT-23-3 (TO-236)

Zener Diode 9.1V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84B9V1LT1G
Zener Diodes SZBZX84B9V1LT1G
Zener Diodes SOT-23 3 SNGL CPR PBF

Zener Diodes SOT-23 3 SNGL CPR PBF

Buy Now Datasheet
Zener Diode, Aec-Q101, 9.1V, 0.25W, Sot23 Rohs Compliant Onsemi - 54AH9664 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 9.1V, 0.25W, Sot23 Rohs Compliant Onsemi
54AH9664
Zener Diode, Aec-Q101, 9.1V, 0.25W, Sot23 Rohs Compliant Onsemi 54AH9664
ZENER DIODE, AEC-Q101, 9.1V, 0.25W, SOT23 ROHS COMPLIANT: YES

ZENER DIODE, AEC-Q101, 9.1V, 0.25W, SOT23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84B9V1LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84B9V1LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84B9V1LT1G
DIODE ZENER 9.1V 225MW SOT23-3

DIODE ZENER 9.1V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - SZBZX84B9V1LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84B9V1LT1G
Single Zener Diodes SZBZX84B9V1LT1G
DIODE ZENER 9.1V 225MW SOT23-3

DIODE ZENER 9.1V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1279584-SZBZX84B9V1LT1G 488-SZBZX84B9V1LT1GCT-ND SZBZX84B9V1LT1G 54AH9664 SZBZX84B9V1LT1G SZBZX84B9V1LT1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Zener Diode, Aec-Q101, 9.1V, 0.25W, Sot23 Rohs Compliant Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms
IR 0.5000 mA 500 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data