onsemi Single Zener Diodes SZBZX84B8V2LT1G

Description
Zener Diode 8.2V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 8.2V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84B8V2LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B8V2LT1GOSTR-ND
Single Zener Diodes SZBZX84B8V2LT1GOSTR-ND
Zener Diode 8.2V 225mW Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84B8V2LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B8V2LT1GOSCT-ND
Single Zener Diodes SZBZX84B8V2LT1GOSCT-ND
Zener Diode 8.2V 225mW Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84B8V2LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B8V2LT1GOSDKR-ND
Single Zener Diodes SZBZX84B8V2LT1GOSDKR-ND
Zener Diode 8.2V 225mW Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.2V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZBZX84B8V2LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 8.2 V (Automotive)

250 mW; Zener Diode Voltage Regulator 8.2 V (Automotive)

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279667-SZBZX84B8V2LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279667-SZBZX84B8V2LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279667-SZBZX84B8V2LT1G
Win Source Part Number: 1279667-SZBZX84B8V2L T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 700 nA @ 5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZBZX84B8V2LT1GOSTR, SZBZX84B8V2LT1GOSDKR ,2156-SZBZX84B8V2LT1 G-OS,ONSONSSZBZX84B8 V2LT1G,SZBZX84B8V2LT 1G,SZBZX84B8V2LT1GOS CT Base Product Number: SZBZX84

Win Source Part Number: 1279667-SZBZX84B8V2LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 700 nA @ 5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZBZX84B8V2LT1GOSTR,SZBZX84B8V2LT1GOSDKR,2156-SZBZX84B8V2LT1G-OS,ONSONSSZBZX84B8V2LT1G,SZBZX84B8V2LT1G,SZBZX84B8V2LT1GOSCT
Base Product Number: SZBZX84

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84B8V2LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84B8V2LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84B8V2LT1G
DIODE ZENER 8.2V 225MW SOT23-3

DIODE ZENER 8.2V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84B8V2LT1G
Zener Diodes SZBZX84B8V2LT1G
Zener Diodes SOT-23 3 SNGL CPR PBF

Zener Diodes SOT-23 3 SNGL CPR PBF

Buy Now Datasheet
Zener Diode, 8.2V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 47X2388 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 8.2V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
47X2388
Zener Diode, 8.2V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 47X2388
ZENER DIODE, 8.2V, 0.25W, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 8.2V, 0.25W, SOT-23; Zener Voltage Nom:8.2V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84B8V2LT1GOSTR-ND SZBZX84B8V2LT1G 1279667-SZBZX84B8V2LT1G SZBZX84B8V2LT1G SZBZX84B8V2LT1G 47X2388
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 8.2V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data