Manufacturer: ON Semiconductor
Win Source Part Number: 212504-SZBZX84B7V5LT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Zener Diode 7.5V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 7.5V 250MW SOT23-3
DIODE ZENER 7.5V 250MW SOT23-3
ZENER DIODE, 7.5V, 0.25W, SOT-23; Zener Voltage Nom:7.5V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes
DIODE ZENER 7.5V 225MW SOT23-3
DIODE ZENER 7.5V 225MW SOT23-3
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 212504-SZBZX84B7V5LT1G | 488-SZBZX84B7V5LT1GTR-ND | 76T7475 | SZBZX84B7V5LT1G | SZBZX84B7V5LT1G | SZBZX84B7V5LT1G |
| Product Name | Diodes - Zener - Single - SZBZX84B7V5LT1G | Single Zener Diodes | Zener Diode, 7.5V, 0.25W, Sot-23; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | |||
| ZZT | 15 ohms | 15 ohms | 15 ohms | |||
| PD | 225 milliwatts | 250 milliwatts |