onsemi Single Zener Diodes SZBZX84B4V7LT1G

Description
Zener Diode 4.7V 250mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 4.7V 250mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84B4V7LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B4V7LT1GOSDKR-ND
Single Zener Diodes SZBZX84B4V7LT1GOSDKR-ND
Zener Diode 4.7V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84B4V7LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B4V7LT1GOSCT-ND
Single Zener Diodes SZBZX84B4V7LT1GOSCT-ND
Zener Diode 4.7V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84B4V7LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B4V7LT1GOSTR-ND
Single Zener Diodes SZBZX84B4V7LT1GOSTR-ND
Zener Diode 4.7V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZBZX84B4V7LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 4.7 V (Automotive)

250 mW; Zener Diode Voltage Regulator 4.7 V (Automotive)

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1127098-SZBZX84B4V7LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1127098-SZBZX84B4V7LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1127098-SZBZX84B4V7LT1G
Win Source Part Number: 1127098-SZBZX84B4V7L T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 2 V Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 80 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZBZX84B4V7LT1GOSTR, SZBZX84B4V7LT1GOSCT, 2156-SZBZX84B4V7LT1G -OS,SZBZX84B4V7LT1GO SDKR,ONSONSSZBZX84B4 V7LT1G,SZBZX84B4V7LT 1G-ND Base Product Number: SZBZX84

Win Source Part Number: 1127098-SZBZX84B4V7LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 2 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZBZX84B4V7LT1GOSTR,SZBZX84B4V7LT1GOSCT,2156-SZBZX84B4V7LT1G-OS,SZBZX84B4V7LT1GOSDKR,ONSONSSZBZX84B4V7LT1G,SZBZX84B4V7LT1G-ND
Base Product Number: SZBZX84

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84B4V7LT1G
Zener Diodes SZBZX84B4V7LT1G
Zener Diodes SOT-23 3 SNGL CPR PBF

Zener Diodes SOT-23 3 SNGL CPR PBF

Buy Now Datasheet
Single Zener Diodes - SZBZX84B4V7LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84B4V7LT1G
Single Zener Diodes SZBZX84B4V7LT1G
DIODE ZENER 4.7V 250MW SOT23-3

DIODE ZENER 4.7V 250MW SOT23-3

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Nom Onsemi - 14AC5189 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Nom Onsemi
14AC5189
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Nom Onsemi 14AC5189
ZENER DIODE, AEC-Q101, 4.7V, 0.25W, SOT23; Zener Voltage Nom:4.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 4.7V, 0.25W, SOT23; Zener Voltage Nom:4.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Vz Typ Onsemi - 85AC2214 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Vz Typ Onsemi
85AC2214
Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Vz Typ Onsemi 85AC2214
ZENER DIODE, AEC-Q101, 4.7V, 0.25W, SOT23; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 4.7V, 0.25W, SOT23; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84B4V7LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84B4V7LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84B4V7LT1G
DIODE ZENER 4.7V 250MW SOT23-3

DIODE ZENER 4.7V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84B4V7LT1GOSDKR-ND SZBZX84B4V7LT1G 1127098-SZBZX84B4V7LT1G SZBZX84B4V7LT1G SZBZX84B4V7LT1G 14AC5189 85AC2214 SZBZX84B4V7LT1G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Nom Onsemi Zener Diode, Aec-Q101, 4.7V, 0.25W, Sot23; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data