onsemi Diodes - Zener - Single - SZBZX84B3V3LT1G SZBZX84B3V3LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 935855-SZBZX84B3V3LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 3.3 V 250 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84B3V3LT1GOSTR, SZBZX84B3V3LT1GOSDKR , SZBZX84B3V3LT1GOSCT, SZBZX84B3V3LT1G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 935855-SZBZX84B3V3LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 3.3 V 250 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84B3V3LT1GOSTR, SZBZX84B3V3LT1GOSDKR , SZBZX84B3V3LT1GOSCT, SZBZX84B3V3LT1G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZBZX84B3V3LT1G - 935855-SZBZX84B3V3LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84B3V3LT1G
935855-SZBZX84B3V3LT1G
Diodes - Zener - Single - SZBZX84B3V3LT1G 935855-SZBZX84B3V3LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 935855-SZBZX84B3V3LT 1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 3.3 V 250 mW ±5% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84B3V3LT1GOSTR, SZBZX84B3V3LT1GOSDKR , SZBZX84B3V3LT1GOSCT, SZBZX84B3V3LT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 935855-SZBZX84B3V3LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 3.3 V 250 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84B3V3LT1GOSTR, SZBZX84B3V3LT1GOSDKR, SZBZX84B3V3LT1GOSCT, SZBZX84B3V3LT1G-ND

Buy Now Datasheet
Single Zener Diodes - SZBZX84B3V3LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B3V3LT1GOSTR-ND
Single Zener Diodes SZBZX84B3V3LT1GOSTR-ND
Zener Diode 3.3V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84B3V3LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B3V3LT1GOSDKR-ND
Single Zener Diodes SZBZX84B3V3LT1GOSDKR-ND
Zener Diode 3.3V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84B3V3LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B3V3LT1GOSCT-ND
Single Zener Diodes SZBZX84B3V3LT1GOSCT-ND
Zener Diode 3.3V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZBZX84B3V3LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 3.3 V (Automotive)

250 mW; Zener Diode Voltage Regulator 3.3 V (Automotive)

Supplier's Site Datasheet
Single Zener Diodes - SZBZX84B3V3LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84B3V3LT1G
Single Zener Diodes SZBZX84B3V3LT1G
DIODE ZENER 3.3V 250MW SOT23-3

DIODE ZENER 3.3V 250MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84B3V3LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84B3V3LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84B3V3LT1G
DIODE ZENER 3.3V 250MW SOT23-3

DIODE ZENER 3.3V 250MW SOT23-3

Supplier's Site
Zener Diode, 3.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 68X4537 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
68X4537
Zener Diode, 3.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 68X4537
ZENER DIODE, 3.3V, 0.25W, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 3.3V, 0.25W, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84B3V3LT1G
Zener Diodes SZBZX84B3V3LT1G
Zener Diodes SOT-23 3 SNGL CPR PBF

Zener Diodes SOT-23 3 SNGL CPR PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 935855-SZBZX84B3V3LT1G SZBZX84B3V3LT1GOSTR-ND SZBZX84B3V3LT1G SZBZX84B3V3LT1G SZBZX84B3V3LT1G 68X4537 SZBZX84B3V3LT1G
Product Name Diodes - Zener - Single - SZBZX84B3V3LT1G Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3.3V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
VZ 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data