Manufacturer: ON Semiconductor
Win Source Part Number: 935854-SZBZX84B27LT1
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 27 V 225 mW - Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 27V 250MW SOT23-3
Zener Diode 27V 225mW Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 27V 250MW SOT23-3
Zener Diodes SOT-23 3 SNGL CPR PBF
DIODE ZENER 27V 225MW SOT23-3
ZENER DIODE, 27V, 0.25W, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 935854-SZBZX84B27LT1G | 488-SZBZX84B27LT1GDKR-ND | SZBZX84B27LT1G | SZBZX84B27LT1G | 97W6496 |
| Product Name | Diodes - Zener - Single - SZBZX84B27LT1G | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi |
| Package | SOT23; SOT-23-3 (TO-236) | SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | ||||
| VZ | 27 volts | ||||
| ZZT | 80 ohms |