onsemi Single Zener Diodes SZBZX84B22LT1G

Description
Zener Diode 22V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 22V 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZBZX84B22LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B22LT1GTR-ND
Single Zener Diodes 488-SZBZX84B22LT1GTR-ND
Zener Diode 22V 225mW Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84B22LT1G - 935852-SZBZX84B22LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84B22LT1G
935852-SZBZX84B22LT1G
Diodes - Zener - Single - SZBZX84B22LT1G 935852-SZBZX84B22LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 935852-SZBZX84B22LT1 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 22 V 225 mW - Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 935852-SZBZX84B22LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 22 V 225 mW - Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84B22LT1G
Zener Diodes SZBZX84B22LT1G
Zener Diodes SOT-23 3 SNGL CPR PBF

Zener Diodes SOT-23 3 SNGL CPR PBF

Buy Now Datasheet
Zener Diode, 22V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 97W6495 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 22V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
97W6495
Zener Diode, 22V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 97W6495
ZENER DIODE, 22V, 0.25W, SOT-23; Zener Voltage Nom:22V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 22V, 0.25W, SOT-23; Zener Voltage Nom:22V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84B22LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84B22LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84B22LT1G
DIODE ZENER 22V 225MW SOT23-3

DIODE ZENER 22V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZBZX84B22LT1GTR-ND 935852-SZBZX84B22LT1G SZBZX84B22LT1G 97W6495 SZBZX84B22LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84B22LT1G Zener Diodes Zener Diode, 22V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
Pin Count 3
RoHS Compliant RoHS
PD 250 milliwatts
Unlock Full Specs
to access all available technical data