Zener Diode 18V 225mW Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 18V 250MW SOT23-3
DIODE ZENER 18V 250MW SOT23-3
DIODE ZENER 18V 225MW SOT23-3
DIODE ZENER 18V 225MW SOT23-3
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZBZX84B18LT1GTR-ND | SZBZX84B18LT1G | SZBZX84B18LT1G |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 (TO-236) | |
| VZ | 18 volts | 18 volts |