onsemi Single Zener Diodes SZBZX84B16LT1G

Description
Zener Diode 16V 250mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 16V 250mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZBZX84B16LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B16LT1GOSCT-ND
Single Zener Diodes SZBZX84B16LT1GOSCT-ND
Zener Diode 16V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84B16LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B16LT1GOSTR-ND
Single Zener Diodes SZBZX84B16LT1GOSTR-ND
Zener Diode 16V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZBZX84B16LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZBZX84B16LT1GOSDKR-ND
Single Zener Diodes SZBZX84B16LT1GOSDKR-ND
Zener Diode 16V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84B16LT1G - 898741-SZBZX84B16LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84B16LT1G
898741-SZBZX84B16LT1G
Diodes - Zener - Single - SZBZX84B16LT1G 898741-SZBZX84B16LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 898741-SZBZX84B16LT1 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 16 V 250 mW ±2% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZBZX84B16LT1GOSTR, SZBZX84B16LT1GOSDKR, SZBZX84B16LT1GOSCT, SZBZX84B16LT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 898741-SZBZX84B16LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 16 V 250 mW ±2% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZBZX84B16LT1GOSTR, SZBZX84B16LT1GOSDKR, SZBZX84B16LT1GOSCT, SZBZX84B16LT1G-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84B16LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84B16LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84B16LT1G
DIODE ZENER 16V 250MW SOT23-3

DIODE ZENER 16V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZBZX84B16LT1G
Zener Diodes SZBZX84B16LT1G
Zener Diodes ZENER DIODE

Zener Diodes ZENER DIODE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZBZX84B16LT1GOSCT-ND 898741-SZBZX84B16LT1G SZBZX84B16LT1G SZBZX84B16LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84B16LT1G Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data