onsemi Single Zener Diodes SZBZX84B12LT1G

Description
DIODE ZENER 12V 250MW SOT23-3
Request a Quote Datasheet
Description
DIODE ZENER 12V 250MW SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZBZX84B12LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B12LT1GDKR-ND
Single Zener Diodes 488-SZBZX84B12LT1GDKR-ND
DIODE ZENER 12V 250MW SOT23-3

DIODE ZENER 12V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84B12LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B12LT1GCT-ND
Single Zener Diodes 488-SZBZX84B12LT1GCT-ND
DIODE ZENER 12V 250MW SOT23-3

DIODE ZENER 12V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZBZX84B12LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZBZX84B12LT1GTR-ND
Single Zener Diodes 488-SZBZX84B12LT1GTR-ND
Zener Diode 12V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - SZBZX84B12LT1G - 935850-SZBZX84B12LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZBZX84B12LT1G
935850-SZBZX84B12LT1G
Diodes - Zener - Single - SZBZX84B12LT1G 935850-SZBZX84B12LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 935850-SZBZX84B12LT1 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 12 V 225 mW ±2% Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: SZBZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 935850-SZBZX84B12LT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 12 V 225 mW ±2% Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: SZBZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
DIODE ZENER 12V 225MW SOT23-3 - 598-SZBZX84B12LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 12V 225MW SOT23-3
598-SZBZX84B12LT1G
DIODE ZENER 12V 225MW SOT23-3 598-SZBZX84B12LT1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - SZBZX84B12LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZBZX84B12LT1G
Single Zener Diodes SZBZX84B12LT1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZBZX84B12LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZBZX84B12LT1G
Discrete Semiconductor Products - Diodes - Zener SZBZX84B12LT1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZBZX84B12LT1GDKR-ND 935850-SZBZX84B12LT1G 598-SZBZX84B12LT1G SZBZX84B12LT1G SZBZX84B12LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZBZX84B12LT1G DIODE ZENER 12V 225MW SOT23-3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
Life Cycle Stage Active Active
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B15J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4465 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details