Manufacturer: onsemi
Win Source Part Number: 1324857-SZ1SMB5953BT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 114 V
Voltage - Zener (Nom) (Vz): 150 V
Impedance (Max) (Zzt): 600 Ohms
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 2832-SZ1SMB5953BT3G-
Base Product Number: SZ1SMB5953
RoHS Status: ROHS3 Compliant
DIODE ZENER 150V 3W SMB
Zener Diode 150V 3W ±5% Surface Mount SMB
DIODE ZENER 150V 3W SMB
Zener Diodes ZEN SMB REG 1.5W 150
DIODE ZENER 150V 3W SMB
ZENER DIODE, 150V, 3W, SMB; Zener Voltage Nom:150V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324857-SZ1SMB5953BT3G | 488-SZ1SMB5953BT3GCT-ND | SZ1SMB5953BT3G | SZ1SMB5953BT3G | 45Y1626 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 150V, 3W, Smb; Zener Voltage Nom Onsemi |
| Package | DO-214AA, SMB; SMB | SMB-2 | SMB; SMB | DO-214AA (SMB); SMB | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 150 volts | 150 volts | |||
| ZZT | 600 ohms | 600 ohms | |||
| IR | 1.00E-3 mA | 1 mA |