3.0 W Zener Diode Voltage Regulator 82 V (Automotive)
DIODE ZENER 82V 3W SMB
Zener Diode 82V 3W ±5% Surface Mount SMB
DIODE ZENER 82V 3W SMB
ZENER DIODE, 82V, 3W, SMB; Zener Voltage Nom:82V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
Zener Diodes ZEN SMB REG 3W 82V TR
DIODE ZENER 82V 3W SMB
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5947BT3G | 488-SZ1SMB5947BT3GCT-ND | 76T8008 | SZ1SMB5947BT3G | SZ1SMB5947BT3G |
| Product Name | Single Zener Diodes | Zener Diode, 82V, 3W, Smb; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |||
| Package | SMB | DO-214AA (SMB); SMB | SMB-2 | SMB; SMB | |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |