DIODE ZENER 68V 3W SMB
Zener Diode 68V 3W ±5% Surface Mount SMB
DIODE ZENER 68V 3W SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 935844-SZ1SMB5945BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 68 V 3 W ±5% Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMB5945
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes ZEN SMB REG 3W 68V TR
DIODE ZENER 68V 3W SMB
ZENER DIODE, 68V, 3W, SMB; Zener Voltage Nom:68V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZ1SMB5945BT3GCT-ND | 935844-SZ1SMB5945BT3G | SZ1SMB5945BT3G | SZ1SMB5945BT3G | SZ1SMB5945BT3G | 76T8006 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMB5945BT3G | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 68V, 3W, Smb; Zener Voltage Nom Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SMB; SMB | SMB-2 | DO-214AA, SMB; SMB | SMB; SMB | DO-214AA (SMB); SMB | |
| VZ | 68 volts | 68 volts | ||||
| ZZT | 120 ohms | 120 ohms | ||||
| IR | 1.00E-3 mA | 1 mA |