3.0 W Zener Diode Voltage Regulator 62 V (Automotive)
Zener Diode 62V 3W ±5% Surface Mount SMB
DIODE ZENER 62V 3W SMB
DIODE ZENER 62V 3W SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 935843-SZ1SMB5944BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 62 V 3 W ±5% Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMB5944
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 62V 3W SMB
Zener Diodes ZEN SMB REG 3W 62V TR
ZENER DIODE, 62V, 3W, SMB; Zener Voltage Nom:62V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5944BT3G | 488-SZ1SMB5944BT3GTR-ND | 935843-SZ1SMB5944BT3G | SZ1SMB5944BT3G | SZ1SMB5944BT3G | SZ1SMB5944BT3G | 76T8005 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMB5944BT3G | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, 62V, 3W, Smb; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | |||||
| Package | SMB | SMB; SMB | SMB; SMB | DO-214AA, SMB; SMB | SMB-2 | DO-214AA (SMB); SMB | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 62 volts | 62 volts | |||||
| ZZT | 100 ohms | 100 ohms |