onsemi Single Zener Diodes SZ1SMB5943BT3G

Description
Zener Diode 56V 3W ±5% Surface Mount SMB
Request a Quote Datasheet
Description
Zener Diode 56V 3W ±5% Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZ1SMB5943BT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMB5943BT3GTR-ND
Single Zener Diodes 488-SZ1SMB5943BT3GTR-ND
Zener Diode 56V 3W ±5% Surface Mount SMB

Zener Diode 56V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMB5943BT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMB5943BT3GDKR-ND
Single Zener Diodes 488-SZ1SMB5943BT3GDKR-ND
DIODE ZENER 56V 3W SMB

DIODE ZENER 56V 3W SMB

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMB5943BT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMB5943BT3GCT-ND
Single Zener Diodes 488-SZ1SMB5943BT3GCT-ND
DIODE ZENER 56V 3W SMB

DIODE ZENER 56V 3W SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279604-SZ1SMB5943BT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279604-SZ1SMB5943BT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1279604-SZ1SMB5943BT3G
Win Source Part Number: 1279604-SZ1SMB5943BT 3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 42.6 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 86 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZ1SMB5943

Win Source Part Number: 1279604-SZ1SMB5943BT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 42.6 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 86 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZ1SMB5943

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZ1SMB5943BT3G
Zener Diodes SZ1SMB5943BT3G
Zener Diodes ZEN SMB REG 3W 56V T

Zener Diodes ZEN SMB REG 3W 56V T

Buy Now Datasheet
Zener Diode, 56V, 3W, Smb; Zener Voltage Nom Onsemi - 45Y1622 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 56V, 3W, Smb; Zener Voltage Nom Onsemi
45Y1622
Zener Diode, 56V, 3W, Smb; Zener Voltage Nom Onsemi 45Y1622
ZENER DIODE, 56V, 3W, SMB; Zener Voltage Nom:56V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes

ZENER DIODE, 56V, 3W, SMB; Zener Voltage Nom:56V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZ1SMB5943BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZ1SMB5943BT3G
Discrete Semiconductor Products - Diodes - Zener SZ1SMB5943BT3G
DIODE ZENER 56V 3W SMB

DIODE ZENER 56V 3W SMB

Supplier's Site
Single Zener Diodes - SZ1SMB5943BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZ1SMB5943BT3G
Single Zener Diodes SZ1SMB5943BT3G
DIODE ZENER 56V 3W SMB

DIODE ZENER 56V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZ1SMB5943BT3GTR-ND 1279604-SZ1SMB5943BT3G SZ1SMB5943BT3G 45Y1622 SZ1SMB5943BT3G SZ1SMB5943BT3G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode, 56V, 3W, Smb; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AA, SMB SMB-2 DO-214AA (SMB); SMB SMB; SMB DO-214AA, SMB; SMB
VZ 56 volts 56 volts 56 volts
ZZT 86 ohms 86 ohms 86 ohms
IR 1.00E-3 mA 1 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data