Win Source Part Number: 981329-SZ1SMB5939BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 45 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZ1SMB5939
DIODE ZENER 39V 3W SMB
Zener Diode 39V 3W ±5% Surface Mount SMB
DIODE ZENER 39V 3W SMB
Zener Diodes ZEN SMB REG 1.5W 39V TR
DIODE ZENER 39V 3W SMB
ZENER DIODE, 39V, 3W, SMB; Zener Voltage Nom:39V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 981329-SZ1SMB5939BT3G | 488-SZ1SMB5939BT3GCT-ND | SZ1SMB5939BT3G | SZ1SMB5939BT3G | 76T8002 | SZ1SMB5939BT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 39V, 3W, Smb; Zener Voltage Nom Onsemi | Single Zener Diodes |
| Package | DO-214AA, SMB | SMB-2 | SMB; SMB | DO-214AA (SMB); SMB | DO-214AA, SMB; SMB | |
| VZ | 39 volts | 39 volts | 39 volts | |||
| ZZT | 45 ohms | 45 ohms | 45 ohms | |||
| IR | 1.00E-3 mA | 1 mA | 1.00E-3 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) |