Zener Diode 27V 3W ±5% Surface Mount SMB
Zener Diode 27V 3W ±5% Surface Mount SMB
Zener Diode 27V 3W ±5% Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 935839-SZ1SMB5935BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 27 V 3 W ±5% Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMB5935
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZ1SMB5935BT3GOSTR, SZ1SMB5935BT3GOSCT, SZ1SMB5935BT3G-ND, SZ1SMB5935BT3GOSDKR
Zener Diodes ZEN SMB REG 3W SPCL TR
DIODE ZENER 27V 3W SMB
DIODE ZENER 27V 3W SMB
ZENER DIODE, AEC-Q101, 27V, DO-214AA; Zener Voltage Vz Typ:27V; Power Dissipation Pd:550mW; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZ1SMB59xxT3G Series; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5935BT3GOSTR-ND | 935839-SZ1SMB5935BT3G | SZ1SMB5935BT3G | SZ1SMB5935BT3G | SZ1SMB5935BT3G | 13AC4069 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMB5935BT3G | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 27V, Do-214Aa; Zener Voltage Vz Typ Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SMB; SMB | SMB-2 | DO-214AA, SMB; SMB | SMB; SMB | DO-214AA | |
| VZ | 27 volts | 27 volts | 27 volts | |||
| ZZT | 23 ohms | 23 ohms | ||||
| IR | 1.00E-3 mA | 1 mA |