onsemi Diodes - Zener - Single - SZ1SMB5935BT3G-VF01 SZ1SMB5935BT3G-VF01

Description
Manufacturer: ON Semiconductor Win Source Part Number: 935840-SZ1SMB5935BT3 G-VF01 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 27 V 550 mW ±5% Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SZ1SMB5935 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 935840-SZ1SMB5935BT3 G-VF01 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 27 V 550 mW ±5% Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SZ1SMB5935 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZ1SMB5935BT3G-VF01 - 935840-SZ1SMB5935BT3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZ1SMB5935BT3G-VF01
935840-SZ1SMB5935BT3G-VF01
Diodes - Zener - Single - SZ1SMB5935BT3G-VF01 935840-SZ1SMB5935BT3G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 935840-SZ1SMB5935BT3 G-VF01 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 27 V 550 mW ±5% Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SZ1SMB5935 Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 935840-SZ1SMB5935BT3G-VF01
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 27 V 550 mW ±5% Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMB5935
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMB5935BT3G-VF01DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ZENER 27V 3W SMB

DIODE ZENER 27V 3W SMB

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMB5935BT3G-VF01TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMB5935BT3G-VF01TR-ND
Single Zener Diodes 488-SZ1SMB5935BT3G-VF01TR-ND
Zener Diode 27V 3W ±5% Surface Mount SMB

Zener Diode 27V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMB5935BT3G-VF01CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMB5935BT3G-VF01CT-ND
Single Zener Diodes 488-SZ1SMB5935BT3G-VF01CT-ND
DIODE ZENER 27V 3W SMB

DIODE ZENER 27V 3W SMB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes ZEN SMB REG 3W SPCL TR

Zener Diodes ZEN SMB REG 3W SPCL TR

Buy Now Datasheet
Single Zener Diodes - SZ1SMB5935BT3G-VF01 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZ1SMB5935BT3G-VF01
Single Zener Diodes SZ1SMB5935BT3G-VF01
DIODE ZENER 27V 3W SMB

DIODE ZENER 27V 3W SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZ1SMB5935BT3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZ1SMB5935BT3G-VF01
Discrete Semiconductor Products - Diodes - Zener SZ1SMB5935BT3G-VF01
DIODE ZENER 27V 3W SMB

DIODE ZENER 27V 3W SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 935840-SZ1SMB5935BT3G-VF01 488-SZ1SMB5935BT3G-VF01DKR-ND SZ1SMB5935BT3G-VF01 SZ1SMB5935BT3G-VF01 SZ1SMB5935BT3G-VF01
Product Name Diodes - Zener - Single - SZ1SMB5935BT3G-VF01 Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SMB; SMB SMB-2 DO-214AA, SMB; SMB SMB; SMB
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 27 volts 27 volts
Unlock Full Specs
to access all available technical data