Zener Diode 22V 3W ±5% Surface Mount SMB
Zener Diode 22V 3W ±5% Surface Mount SMB
Zener Diode 22V 3W ±5% Surface Mount SMB
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - Zener (Nom) (Vz): 22 V
Tolerance: ±5%
Power - Max: 3 W
Impedance (Max) (Zzt): 17.5 Ohms
ZENER DIODE, 22V, 3W, SMB; Zener Voltage Nom:22V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
Zener Diodes ZEN SMB REG 1.5W 22V TR
DIODE ZENER 22V 3W SMB
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZ1SMB5933BT3GDKR-ND | 76T7996 | SZ1SMB5933BT3G | SZ1SMB5933BT3G | SZ1SMB5933BT3G | |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products Diodes Zener Single Zener Diodes | Zener Diode, 22V, 3W, Smb; Zener Voltage Nom Onsemi | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VZ | 22 volts | 22 volts | 22 volts | |||
| ZZT | 18 ohms | 18 ohms | 18 ohms | |||
| Package | DO-214AA (SMB); SMB | DO-214AA, SMB; SMB | SMB-2 | SMB; SMB | ||
| Pin Count | 2 |