onsemi 22V 550MW Zener Diode SZ1SMB5933BT3

Description
Diode Zener Single 22V 5% 550mW Automotive 2-Pin SMB T/R
Request a Quote Datasheet
Description
Diode Zener Single 22V 5% 550mW Automotive 2-Pin SMB T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZ1SMB5933BT3 - Rochester Electronics
Newburyport, MA, United States
Diode Zener Single 22V 5% 550mW Automotive 2-Pin SMB T/R

Diode Zener Single 22V 5% 550mW Automotive 2-Pin SMB T/R

Supplier's Site Datasheet
22V 550MW Zener Diode - 287-SZ1SMB5933BT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 550MW Zener Diode
287-SZ1SMB5933BT3
22V 550MW Zener Diode 287-SZ1SMB5933BT3
DIODE ZENER 22V 550MW 5% AUTO Product overview: SZ1SMB5933BT3 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZ1SMB5933BT3 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 550MW 5% AUTO Product overview: SZ1SMB5933BT3 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZ1SMB5933BT3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SZ1SMB5933BT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SZ1SMB5933BT3
Discrete Semiconductor Products - Diodes - Zener SZ1SMB5933BT3
DIODE ZENER 22V 550MW 5% AUTO

DIODE ZENER 22V 550MW 5% AUTO

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number SZ1SMB5933BT3 287-SZ1SMB5933BT3 SZ1SMB5933BT3
Product Name 22V 550MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Package DO-15, DO-204AC; DO-15 Bulk SMB; SMB
ZZT 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data