3.0 W Zener Diode Voltage Regulator 20 V (Automotive)
DIODE ZENER 20V 3W SMB
DIODE ZENER 20V 3W SMB
Zener Diode 20V 3W ±5% Surface Mount SMB
Win Source Part Number: 973847-SZ1SMB5932BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 15.2 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 14 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2156-SZ1SMB5932BT3G-
Base Product Number: SZ1SMB5932
ZENER DIODE, 20V, 3W, SMB; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
Zener Diodes ZEN SMB REG 1.5W 20V TR
DIODE ZENER 20V 3W SMB
| Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5932BT3G | 488-SZ1SMB5932BT3GCT-ND | 973847-SZ1SMB5932BT3G | 76T7995 | SZ1SMB5932BT3G | SZ1SMB5932BT3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, 20V, 3W, Smb; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | SMB | DO-214AA, SMB | DO-214AA (SMB); SMB | SMB-2 | SMB; SMB | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VZ | 20 volts | 20 volts | ||||
| ZZT | 14 ohms | 14 ohms |