3.0 W Zener Diode Voltage Regulator 16 V (Automotive)
Zener Diode 16V 3W ±5% Surface Mount SMB
Zener Diode 16V 3W ±5% Surface Mount SMB
Zener Diode 16V 3W ±5% Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 804157-SZ1SMB5930BT3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 3W
Voltage - Zener (Nom) (Vz): 16V
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 12.2V
Part Number Series: 1SMB
Zener Diodes ZEN SMB REG 3W 3.3V TR
DIODE ZENER 16V 3W SMB
ZENER DIODE, 16V, 3W, SMB; Zener Voltage Nom:16V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5930BT3G | SZ1SMB5930BT3GOSCT-ND | 804157-SZ1SMB5930BT3G | SZ1SMB5930BT3G | SZ1SMB5930BT3G | 76T7993 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMB5930BT3G | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 16V, 3W, Smb; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | ||||
| Package | SMB-2 | SMB-2 | SMB; SMB | DO-214AA (SMB); SMB | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 16 volts | 16 volts | ||||
| ZZT | 10 ohms | 10 ohms |