Zener Diode 15V 3W ±5% Surface Mount SMB
Zener Diode 15V 3W ±5% Surface Mount SMB
Zener Diode 15V 3W ±5% Surface Mount SMB
Zener Diodes ZEN SMB REG 3W
DIODE ZENER 15V 3W SMB
DIODE ZENER 15V 3W SMB
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5929BT3GOSCT-ND | SZ1SMB5929BT3G | SZ1SMB5929BT3G | SZ1SMB5929BT3G |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SMB-2 | DO-214AA, SMB; SMB | SMB; SMB | |
| VZ | 15 volts | 15 volts |