The Zener Diode, 13V, 3W, SMB from Onsemi is designed for voltage regulation applications. It features a nominal Zener voltage of 13V and a maximum power dissipation of 3W. The diode is housed in a surface mount SMB package, which allows for flexible mounting options on circuit boards. It has a maximum operating temperature of 150°C and is compliant with RoHS standards. The device is AEC-Q101 qualified, making it suitable for automotive applications. Additionally, it has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. This Zener diode is a reliable choice for engineers seeking a component for voltage regulation in various electronic circuits.
Zener Diode 13V 3W ±5% Surface Mount SMB
Zener Diode 13V 3W ±5% Surface Mount SMB
Zener Diode 13V 3W ±5% Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 898738-SZ1SMB5928BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 13 V 3 W ±5% Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMB5928
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZ1SMB5928BT3GOSDKR,
DIODE ZENER 13V 3W SMB
Zener Diodes ZEN SMB REG 1.5W 13V TR
DIODE ZENER 13V 3W SMB
ZENER DIODE, 13V, 3W, SMB; Zener Voltage Nom:13V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5928BT3GOSTR-ND | 898738-SZ1SMB5928BT3G | SZ1SMB5928BT3G | SZ1SMB5928BT3G | SZ1SMB5928BT3G | 76T7991 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMB5928BT3G | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | Zener Diode, 13V, 3W, Smb; Zener Voltage Nom Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SMB; SMB | SMB; SMB | SMB-2 | DO-214AA, SMB; SMB | DO-214AA (SMB); SMB | |
| Life Cycle Stage | Active | |||||
| VZ | 13 volts | 13 volts | ||||
| ZZT | 7 ohms | 7 ohms |