The SZ1SMB59xxT3G series is a set of 3 W surface mount Zener voltage regulators in the SMB package (CASE 403A), designed for automotive applications with AEC-Q101 qualification and PPAP capability. The device has a Zener voltage range of 3.3 V to 200 V, a maximum power dissipation of 3.0 W at a lead temperature of 75 °C, and a thermal resistance from junction-to-lead of 25 °C/W. It features a Flammability Rating of UL 94 V-0, operates over a temperature range of -65 °C to +150 °C, and is Pb-free with a corrosion-resistant finish. The package supports top-side or bottom-side circuit board mounting and is supplied in tape and reel for automated assembly.
3.0 W Zener Diode Voltage Regulator 12 V (Automotive), SMB, 2500-REEL Product overview: SZ1SMB5927BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 3.0 W, 12 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Zener, 3.0 W, 12 V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZ1SMB5927BT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-SZ1SMB5927BT3G |
| Product Name | Automotive Zener 3.0 W 12 V Voltage Regulator IC |
| Package Type | Other; SMB |