Zener Diode 9.1V 3W ±5% Surface Mount SMB
Win Source Part Number: 981328-SZ1SMB5924BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 7 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZ1SMB5924
Product Status: Last Time Buy
DIODE ZENER 9.1V 3W SMB
Zener Diodes ZEN SMB REG 3W
ZENER DIODE, 9.1V, 3W, SMB; Zener Voltage Nom:9.1V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5924BT3G-ND | 981328-SZ1SMB5924BT3G | SZ1SMB5924BT3G | SZ1SMB5924BT3G | 76T7987 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 9.1V, 3W, Smb; Zener Voltage Nom Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | DO-214AA, SMB | SMB; SMB | SMB-2 | DO-214AA (SMB); SMB | |
| VZ | 9.1 volts | 9.1 volts | |||
| ZZT | 4 ohms | 4 ohms | |||
| IR | 0.0050 mA | 5 mA |