Zener Diode 6.8V 3W ±5% Surface Mount SMB
Zener Diode 6.8V 3W ±5% Surface Mount SMB
Zener Diode 6.8V 3W ±5% Surface Mount SMB
Win Source Part Number: 1279670-SZ1SMB5921BT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 5.2 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 2.5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZ1SMB5921BT3GOSDKR,
Base Product Number: SZ1SMB5921
ZENER DIODE, 6.8V, 3W, SMB; Zener Voltage Nom:6.8V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
DIODE ZENER 6.8V 3W SMB
DIODE ZENER 6.8V 3W SMB
Zener Diodes ZEN SMB REG 3W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZ1SMB5921BT3GOSCT-ND | 1279670-SZ1SMB5921BT3G | 76T7984 | SZ1SMB5921BT3G | SZ1SMB5921BT3G | SZ1SMB5921BT3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, 6.8V, 3W, Smb; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | DO-214AA, SMB | DO-214AA (SMB); SMB | SMB; SMB | DO-214AA, SMB; SMB | SMB-2 | |
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | |||
| ZZT | 2 ohms | 2 ohms | 2 ohms | |||
| IR | 0.0050 mA | 5 mA | 0.0050 mA |