Win Source Part Number: 1279674-SZ1SMB5919BT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 2 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2156-SZ1SMB5919BT3G-
Base Product Number: SZ1SMB5919
Zener Diode 5.6V 3W ±5% Surface Mount SMB
Zener Diode 5.6V 3W ±5% Surface Mount SMB
Zener Diode 5.6V 3W ±5% Surface Mount SMB
DIODE ZENER 5.6V 3W SMB
Zener Diodes ZEN SMB REG 3W
DIODE ZENER 5.6V 3W SMB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279674-SZ1SMB5919BT3G | SZ1SMB5919BT3GOSDKR-ND | SZ1SMB5919BT3G | SZ1SMB5919BT3G | SZ1SMB5919BT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | DO-214AA, SMB | SMB; SMB | SMB-2 | DO-214AA, SMB; SMB | |
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 2 ohms | 2 ohms | 2 ohms |