onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZ1SMB5917BT3G-VF01

Description
SZ1SMB5917 - ZEN SMB REG 3W 4.7V TR
Request a Quote Datasheet
Description
SZ1SMB5917 - ZEN SMB REG 3W 4.7V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SZ1SMB5917BT3G-VF01 - Rochester Electronics
Newburyport, MA, United States
SZ1SMB5917 - ZEN SMB REG 3W 4.7V TR

SZ1SMB5917 - ZEN SMB REG 3W 4.7V TR

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279618-SZ1SMB5917BT3G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279618-SZ1SMB5917BT3G-VF01
Discrete Semiconductor Products - Diodes - Zener - Single 1279618-SZ1SMB5917BT3G-VF01
Win Source Part Number: 1279618-SZ1SMB5917BT 3G-VF01 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5.13% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 5 Ohms Package / Case: DO-214AA, SMB Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZ1SMB5917

Win Source Part Number: 1279618-SZ1SMB5917BT3G-VF01
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5.13%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZ1SMB5917

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes ZEN SMB REG 3W 4.7V TR

Zener Diodes ZEN SMB REG 3W 4.7V TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZ1SMB5917BT3G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZ1SMB5917BT3G-VF01
Discrete Semiconductor Products - Diodes - Zener SZ1SMB5917BT3G-VF01
DIODE ZENER 4.7V 3W SMB

DIODE ZENER 4.7V 3W SMB

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZ1SMB5917BT3G-VF01 1279618-SZ1SMB5917BT3G-VF01 SZ1SMB5917BT3G-VF01 SZ1SMB5917BT3G-VF01
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
Package DO-214AA, SMB SMB-2 SMB; SMB
VZ 4.7 volts 4.7 volts
ZZT 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data