DIODE ZENER 4.3V 3W SMB
DIODE ZENER 4.3V 3W SMB
Zener Diode 4.3V 3W Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 795993-SZ1SMB5916BT3
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: DO-214AA, SMB
Mounting: SMD
Power - Max: 550mW
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Family Name: SZ1SMB5916B
Categories: Discrete Semiconductor Products
Manufacturer Package: SMB
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 6 Ohm
Alternative Parts (Cross-Reference): MXHSMBJ5916C; MQHSMBJ5916DTR; MXSMBJ5916ATR7; MVSMBJ5916ATR13;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
DIODE ZENER 4.3V 3W SMB
DIODE ZENER 4.3V 3W SMB
ZENER DIODE, 4.3V, 3W, SMB; Zener Voltage Nom:4.3V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes
Zener Diodes ZEN SMB REG 3W 4.3V TR
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZ1SMB5916BT3GDKR-ND | 795993-SZ1SMB5916BT3G | SZ1SMB5916BT3G | SZ1SMB5916BT3G | 28X8423 | SZ1SMB5916BT3G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMB5916BT3G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 4.3V, 3W, Smb; Zener Voltage Nom Onsemi | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | |
| VZ | 4.3 volts | 4.3 volts | 4.3 volts | |||
| ZZT | 6 ohms | 6 ohms | 6 ohms | |||
| IR | 0.0050 mA | 0.0050 mA | 5 mA | |||
| Package | DO-214AA, SMB; SMB | SMB; SMB | DO-214AA (SMB); SMB | SMB-2 |