onsemi Single Zener Diodes SZ1SMB5914BT3G

Description
DIODE ZENER 3.6V 3W SMB
Request a Quote Datasheet
Description
DIODE ZENER 3.6V 3W SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZ1SMB5914BT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMB5914BT3GDKR-ND
Single Zener Diodes 488-SZ1SMB5914BT3GDKR-ND
DIODE ZENER 3.6V 3W SMB

DIODE ZENER 3.6V 3W SMB

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMB5914BT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMB5914BT3GTR-ND
Single Zener Diodes 488-SZ1SMB5914BT3GTR-ND
Zener Diode 3.6V 3W ±5% Surface Mount SMB

Zener Diode 3.6V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 488-SZ1SMB5914BT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZ1SMB5914BT3GCT-ND
Single Zener Diodes 488-SZ1SMB5914BT3GCT-ND
DIODE ZENER 3.6V 3W SMB

DIODE ZENER 3.6V 3W SMB

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZ1SMB5914BT3G
Zener Diodes SZ1SMB5914BT3G
Zener Diodes ZEN SMB REG 3W 3.6V TR

Zener Diodes ZEN SMB REG 3W 3.6V TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZ1SMB5914BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZ1SMB5914BT3G
Discrete Semiconductor Products - Diodes - Zener SZ1SMB5914BT3G
DIODE ZENER 3.6V 3W SMB

DIODE ZENER 3.6V 3W SMB

Supplier's Site
Single Zener Diodes - SZ1SMB5914BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZ1SMB5914BT3G
Single Zener Diodes SZ1SMB5914BT3G
DIODE ZENER 3.6V 3W SMB

DIODE ZENER 3.6V 3W SMB

Supplier's Site
Zener Diode, 3.6V, 3W, Smb; Zener Voltage Nom Onsemi - 76T7978 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.6V, 3W, Smb; Zener Voltage Nom Onsemi
76T7978
Zener Diode, 3.6V, 3W, Smb; Zener Voltage Nom Onsemi 76T7978
ZENER DIODE, 3.6V, 3W, SMB; Zener Voltage Nom:3.6V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes

ZENER DIODE, 3.6V, 3W, SMB; Zener Voltage Nom:3.6V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMB59xxT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZ1SMB5914BT3GDKR-ND SZ1SMB5914BT3G SZ1SMB5914BT3G SZ1SMB5914BT3G 76T7978
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 3.6V, 3W, Smb; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package SMB-2 SMB; SMB DO-214AA, SMB; SMB DO-214AA (SMB); SMB
Life Cycle Stage Active
VZ 3.6 volts 3.6 volts
ZZT 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data