Zener Diode 68V 1.5W ±5% Surface Mount SMA
DIODE ZENER 68V 1.5W SMA
DIODE ZENER 68V 1.5W SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 898735-SZ1SMA5945BT3
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 68 V 1.5 W ±5% Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZ1SMA5945
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes ZEN SMA REG 1.5W 68V TR
DIODE ZENER 68V 1.5W SMA
ZENER DIODE, 68V, 1.5W, DO-214AC; Zener Voltage Nom:68V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G
DIODE ZENER 68V 1.5W SMA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZ1SMA5945BT3GTR-ND | 898735-SZ1SMA5945BT3G | SZ1SMA5945BT3G | SZ1SMA5945BT3G | 76T7951 | SZ1SMA5945BT3G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZ1SMA5945BT3G | Zener Diodes | Single Zener Diodes | Zener Diode, 68V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SMA; SMA | SMA-2 | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | SMA; SMA | |
| VZ | 68 volts | 68 volts | ||||
| ZZT | 120 ohms | 120 ohms | ||||
| IR | 5.00E-4 mA | 500 mA |