Manufacturer: onsemi
Win Source Part Number: 1325479-SZ1SMA5941BT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 35.8 V
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 67 Ohms
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: SZ1SMA5941
RoHS Status: ROHS3 Compliant
DIODE ZENER 47V 1.5W SMA
Zener Diode 47V 1.5W ±5% Surface Mount SMA
DIODE ZENER 47V 1.5W SMA
1.5 W Zener Diode Voltage Regulator 47 V (Automotive)
Zener Diodes ZEN SMA REG 1.5W 47V TR
ZENER DIODE, 47V, 1.5W, DO-214AC; Zener Voltage Nom:47V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZ1SMA59xxBT3G
DIODE ZENER 47V 1.5W SMA
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1325479-SZ1SMA5941BT3G | 488-SZ1SMA5941BT3GCT-ND | SZ1SMA5941BT3G | SZ1SMA5941BT3G | 76T7948 | SZ1SMA5941BT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Zener Diode, 47V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Package | DO-214AC, SMA; SMA | SMA; SMA | SMA-2 | DO-214AC (SMA); SMA | SMA; SMA | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 47 volts | 47 volts | ||||
| ZZT | 67 ohms | 67 ohms | ||||
| IR | 0.5000 mA | 500 mA |